Volex Group, plc Power Cord; 10 A; Cord; SVT Beldfoil Shielded; 1 m; 0.253 in. (Nom.) Outer 17753 10 B1

Description
3 Conductor Plastic Detachable Beldfoil Shielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13
Description
3 Conductor Plastic Detachable Beldfoil Shielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 10 A; Cord; SVT Beldfoil Shielded; 1 m; 0.253 in. (Nom.) Outer - 70116013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; Cord; SVT Beldfoil Shielded; 1 m; 0.253 in. (Nom.) Outer
70116013
Power Cord; 10 A; Cord; SVT Beldfoil Shielded; 1 m; 0.253 in. (Nom.) Outer 70116013
3 Conductor Plastic Detachable Beldfoil Shielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13

3 Conductor Plastic Detachable Beldfoil Shielded Power Cord

  • Number of conductors is 3
    Features
  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Plug PH-388, IEC-320-C-14
  • Molded PVC Grounding Connector PH-386, IEC-320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116013
Product Name Power Cord; 10 A; Cord; SVT Beldfoil Shielded; 1 m; 0.253 in. (Nom.) Outer
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details