Volex Group, plc POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION 17747 10 B1

Description
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION
Description
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY CORD, 6'7
Fort Worth, TX, USA
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION
70116033
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION 70116033
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION

POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116033
Product Name POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION
Cable Length 6.58 ft (20.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details