Volex Group, plc Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.253 in.; 1250 W; 125 V; Black; degC 17746 10 B1

Description
3 Conductor Plastic Detachable Power Cord Beldfoil shielded Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-290K, or PH-185
Description
3 Conductor Plastic Detachable Power Cord Beldfoil shielded Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-290K, or PH-185

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.253 in.; 1250 W; 125 V; Black; degC - 70116005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.253 in.; 1250 W; 125 V; Black; degC
70116005
Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.253 in.; 1250 W; 125 V; Black; degC 70116005
3 Conductor Plastic Detachable Power Cord Beldfoil shielded Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-290K, or PH-185

3 Conductor Plastic Detachable Power Cord

  • Beldfoil shielded
  • Black jacket color
    Features
  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-290K, or PH-185
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116005
Product Name Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.253 in.; 1250 W; 125 V; Black; degC
Cable Length 9.83 ft (29.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers