Volex Group, plc UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13 17742 10 B1

Description
UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13
Request a Quote
Description
UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7
Wilmington, MA, United States
UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13
17742 10 B1
UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13 17742 10 B1
UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13

UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13

Buy Now
Power Cord; 10 A; 386 A; SVT Beldfoil Shielded; 6 Ft. 7 in.; 0.253 in. (Outside - 70115983 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; 386 A; SVT Beldfoil Shielded; 6 Ft. 7 in.; 0.253 in. (Outside
70115983
Power Cord; 10 A; 386 A; SVT Beldfoil Shielded; 6 Ft. 7 in.; 0.253 in. (Outside 70115983
Power Cord, 6 ’ 7 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-185, or PH-173

Power Cord, 6 ’ 7 in. Length, Black Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-185, or PH-173
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 17742 10 B1 70115983
Product Name UL DETACHABLE POWER SUPPLY CRD 18/3 SVTS 6'7" 5-15P C13 Power Cord; 10 A; 386 A; SVT Beldfoil Shielded; 6 Ft. 7 in.; 0.253 in. (Outside
Cable Length 6.58 ft (20.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details