Volex Group, plc Power Cord Nema5-15P/iec, 3M, 15A, Black; Connector Type A Volex 17726

Description
POWER CORD NEMA5-15P/IEC, 3M, 15A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 3M, 15A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 3M, 15A, Black; Connector Type A Volex - 26K3260 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 3M, 15A, Black; Connector Type A Volex
26K3260
Power Cord Nema5-15P/iec, 3M, 15A, Black; Connector Type A Volex 26K3260
POWER CORD NEMA5-15P/IEC, 3M, 15A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 3M, 15A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26K3260
Product Name Power Cord Nema5-15P/iec, 3M, 15A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details