Volex Group, plc PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG 17660 10 C3

Description
PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG
Request a Quote
Description
PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG - 17660 10 C3 - Heilind Electronics, Inc.
Wilmington, MA, United States
PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG
17660 10 C3
PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG 17660 10 C3
PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG

PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG

Buy Now
Power Cord; 10 A; 386 A; SVT Z-Fold Duofoil Plus 85% Braid; 6 Ft. 7 in.; 1250 W - 70115985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; 386 A; SVT Z-Fold Duofoil Plus 85% Braid; 6 Ft. 7 in.; 1250 W
70115985
Power Cord; 10 A; 386 A; SVT Z-Fold Duofoil Plus 85% Braid; 6 Ft. 7 in.; 1250 W 70115985
Power Cord, 6 ’ 7 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-185, or PH-173

Power Cord, 6 ’ 7 in. Length, Black Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-185, or PH-173
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 17660 10 C3 70115985
Product Name PWC C13, 5-15P PLUG, 3 COND SVT CBL, 2M 18 AWG Power Cord; 10 A; 386 A; SVT Z-Fold Duofoil Plus 85% Braid; 6 Ft. 7 in.; 1250 W
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details