Volex Group, plc DETACHABLE POWER SUPPLY, 3'3", 16AWG 3 CONDUCTOR SHIELDED, PLASTIC INSULATION 17625 10 B1

Description
Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13
Description
Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13

Suppliers

Company
Product
Description
Supplier Links
DETACHABLE POWER SUPPLY, 3'3
Fort Worth, TX, USA
DETACHABLE POWER SUPPLY, 3'3", 16AWG 3 CONDUCTOR SHIELDED, PLASTIC INSULATION
70116012
DETACHABLE POWER SUPPLY, 3'3", 16AWG 3 CONDUCTOR SHIELDED, PLASTIC INSULATION 70116012
Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Plug PH-388, IEC-320-C-14 Molded PVC Grounding Connector PH-386, IEC-320-C-13

Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Plug PH-388, IEC-320-C-14
  • Molded PVC Grounding Connector PH-386, IEC-320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116012
Product Name DETACHABLE POWER SUPPLY, 3'3", 16AWG 3 CONDUCTOR SHIELDED, PLASTIC INSULATION
Application Power Cable
Cable Shielding Foil
Cable Length 3.25 ft (9.91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details