Volex Group, plc Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex 17620

Description
POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex - 93K2639 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex
93K2639
Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex 93K2639
POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2639
Product Name Power Cord, Iec60320C-13, 79In, 13A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920665 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 240009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details