Volex Group, plc Power Cord, Nema5-15P, 3.2M, 10A, Black; Connector Type A Volex 17613

Description
POWER CORD, NEMA5-15P, 3.2M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 3.2M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 3.2M, 10A, Black; Connector Type A Volex - 93K2611 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 3.2M, 10A, Black; Connector Type A Volex
93K2611
Power Cord, Nema5-15P, 3.2M, 10A, Black; Connector Type A Volex 93K2611
POWER CORD, NEMA5-15P, 3.2M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 3.2M, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2611
Product Name Power Cord, Nema5-15P, 3.2M, 10A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details