Volex Group, plc Power Cord Nema5-15P/iec, 79In, 13A, Black; Connector Type A Volex 17608

Description
POWER CORD NEMA5-15P/IEC, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 79In, 13A, Black; Connector Type A Volex - 93K2609 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 79In, 13A, Black; Connector Type A Volex
93K2609
Power Cord Nema5-15P/iec, 79In, 13A, Black; Connector Type A Volex 93K2609
POWER CORD NEMA5-15P/IEC, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 79IN, 13A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2609
Product Name Power Cord Nema5-15P/iec, 79In, 13A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2109 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
NEMA 1-15P Polarized to Split 2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details