Volex Group, plc Power Cord, Nema5-15P To Right Angle Iec C13, 9.8Ft, 10A Black; Connector Type A Volex 17607

Description
POWER CORD, NEMA5-15P TO RIGHT ANGLE IEC C13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black RoHS Compliant: Yes
Description
POWER CORD, NEMA5-15P TO RIGHT ANGLE IEC C13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P To Right Angle Iec C13, 9.8Ft, 10A Black; Connector Type A Volex - 93K2608 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P To Right Angle Iec C13, 9.8Ft, 10A Black; Connector Type A Volex
93K2608
Power Cord, Nema5-15P To Right Angle Iec C13, 9.8Ft, 10A Black; Connector Type A Volex 93K2608
POWER CORD, NEMA5-15P TO RIGHT ANGLE IEC C13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black RoHS Compliant: Yes

POWER CORD, NEMA5-15P TO RIGHT ANGLE IEC C13, 9.8FT, 10A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2608
Product Name Power Cord, Nema5-15P To Right Angle Iec C13, 9.8Ft, 10A Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details