Volex Group, plc Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex 17605 10 B1

Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex - 93K2607 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex
93K2607
Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex 93K2607
POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 9.8FT, 15A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet
Power Cord; 15 A; 386E; SJT Beldfoil Shielded; 9 Ft. 10 in.; 0.39 in. (Outside) - 70115981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 15 A; 386E; SJT Beldfoil Shielded; 9 Ft. 10 in.; 0.39 in. (Outside)
70115981
Power Cord; 15 A; 386E; SJT Beldfoil Shielded; 9 Ft. 10 in.; 0.39 in. (Outside) 70115981
Power Cord, 9 ’ 10 in. Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-185, or PH-173

Power Cord, 9 ’ 10 in. Length, Black Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • NEMA 5-15P Molded Vinyl Grounding Plug PH-290B, PH-185, or PH-173
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 93K2607 70115981
Product Name Power Cord Nema5-15P/iec, 9.8Ft, 15A Black; Connector Type A Volex Power Cord; 15 A; 386E; SJT Beldfoil Shielded; 9 Ft. 10 in.; 0.39 in. (Outside)
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/404-2000 - WAGO
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details