Volex Group, plc Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex 17603

Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex - 93K2605 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex
93K2605
Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex 93K2605
POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2605
Product Name Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Plug socket with cable - KME-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers