Volex Group, plc Power Cord, Nema 6/15P-Iec C13, 6.585Ft; Connector To Connector Volex 17566

Description
POWER CORD, NEMA 6/15P-IEC C13, 6.585FT; Connector to Connector:NEMA 6-15P to IEC 60320 C13; Cable Length - Metric:2.007m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Description
POWER CORD, NEMA 6/15P-IEC C13, 6.585FT; Connector to Connector:NEMA 6-15P to IEC 60320 C13; Cable Length - Metric:2.007m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 6/15P-Iec C13, 6.585Ft; Connector To Connector Volex - 41Y2538 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 6/15P-Iec C13, 6.585Ft; Connector To Connector Volex
41Y2538
Power Cord, Nema 6/15P-Iec C13, 6.585Ft; Connector To Connector Volex 41Y2538
POWER CORD, NEMA 6/15P-IEC C13, 6.585FT; Connector to Connector:NEMA 6-15P to IEC 60320 C13; Cable Length - Metric:2.007m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, NEMA 6/15P-IEC C13, 6.585FT; Connector to Connector:NEMA 6-15P to IEC 60320 C13; Cable Length - Metric:2.007m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site
Power Cord Nema6-15P/iec, 79In, 10A, Black; Connector Type A Volex - 96K5642 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema6-15P/iec, 79In, 10A, Black; Connector Type A Volex
96K5642
Power Cord Nema6-15P/iec, 79In, 10A, Black; Connector Type A Volex 96K5642
POWER CORD NEMA6-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

POWER CORD NEMA6-15P/IEC, 79IN, 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 41Y2538 96K5642
Product Name Power Cord, Nema 6/15P-Iec C13, 6.585Ft; Connector To Connector Volex Power Cord Nema6-15P/iec, 79In, 10A, Black; Connector Type A Volex
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577233 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details