Volex Group, plc POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION 17534 10 B1

Description
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION
Datasheet
Description
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY CORD, 6'7
Fort Worth, TX, USA
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION
70116031
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION 70116031
POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION

POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION

Supplier's Site
Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex - 93K2598 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex
93K2598
Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex 93K2598
POWER CORD, NEMA5-15P, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70116031 93K2598
Product Name POWER SUPPLY CORD, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex
Cable Length 6.58 ft (20.06 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details