Volex Group, plc POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION 17523 10 B1

Description
POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION
Datasheet
Description
POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION - 70115949 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION
70115949
POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION 70115949
POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION

POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION

Supplier's Site
Power Cord, C13/c14, 1.8Ft, Black; Connector Type A Volex - 99F7796 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, C13/c14, 1.8Ft, Black; Connector Type A Volex
99F7796
Power Cord, C13/c14, 1.8Ft, Black; Connector Type A Volex 99F7796
POWER CORD, C13/C14, 1.8FT, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, C13/C14, 1.8FT, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70115949 99F7796
Product Name POWER SUPPLY CORD,18AWG 3 CONDUCTOR, PLASTIC INSULATION Power Cord, C13/c14, 1.8Ft, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details