Volex Group, plc Psu Cord, Connector; Connector To Connector Volex 17519

Description
PSU CORD, CONNECTOR; Connector to Connector:IEC 320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No SVHC RoHS Compliant: Yes
Description
PSU CORD, CONNECTOR; Connector to Connector:IEC 320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Psu Cord, Connector; Connector To Connector Volex - 96W7267 - Newark, An Avnet Company
Chicago, IL, United States
Psu Cord, Connector; Connector To Connector Volex
96W7267
Psu Cord, Connector; Connector To Connector Volex 96W7267
PSU CORD, CONNECTOR; Connector to Connector:IEC 320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No SVHC RoHS Compliant: Yes

PSU CORD, CONNECTOR; Connector to Connector:IEC 320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96W7267
Product Name Psu Cord, Connector; Connector To Connector Volex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details