Volex Group, plc Power Cord, Iec60320C-13, 79In, 10A, Black; Connector Type A Volex 17518 10 B1

Description
POWER CORD, IEC60320C-13, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 79In, 10A, Black; Connector Type A Volex - 96K5641 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 79In, 10A, Black; Connector Type A Volex
96K5641
Power Cord, Iec60320C-13, 79In, 10A, Black; Connector Type A Volex 96K5641
POWER CORD, IEC60320C-13, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 79IN, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:79" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 96K5641
Product Name Power Cord, Iec60320C-13, 79In, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 820151-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details