Volex Group, plc UL POWER SUPPLY CORD ROJ OEM 17517 10 B1

Description
UL POWER SUPPLY CORD ROJ OEM
Request a Quote
Description
UL POWER SUPPLY CORD ROJ OEM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Volex Power Cord, part number 93K2591, features a NEMA 5-15P connector and is designed for use in various applications requiring a reliable power source. The cord measures 3 meters (approximately 9 feet 10 inches) in length and is rated for 15A at 125V, making it suitable for devices that operate within these electrical specifications. The cable is constructed with 14 AWG stranding and has a nominal outer diameter of 0.38 inches (9.65 mm). It is unshielded and has a black jacket, which is standard for many power cords. The product is compliant with RoHS regulations and has a temperature rating of 60°C. Additionally, it is important to note that this product contains chemicals that may pose health risks, as indicated by the Proposition 65 warning for California residents.

Datasheet Summary
Powered by GS/AI

The Volex Power Cord, part number 93K2591, features a NEMA 5-15P connector and is designed for use in various applications requiring a reliable power source. The cord measures 3 meters (approximately 9 feet 10 inches) in length and is rated for 15A at 125V, making it suitable for devices that operate within these electrical specifications. The cable is constructed with 14 AWG stranding and has a nominal outer diameter of 0.38 inches (9.65 mm). It is unshielded and has a black jacket, which is standard for many power cords. The product is compliant with RoHS regulations and has a temperature rating of 60°C. Additionally, it is important to note that this product contains chemicals that may pose health risks, as indicated by the Proposition 65 warning for California residents.

Suppliers

Company
Product
Description
Supplier Links
UL POWER SUPPLY CORD ROJ OEM - 17517 10 B1 - Heilind Electronics, Inc.
Wilmington, MA, United States
UL POWER SUPPLY CORD ROJ OEM
17517 10 B1
UL POWER SUPPLY CORD ROJ OEM 17517 10 B1
UL POWER SUPPLY CORD ROJ OEM

UL POWER SUPPLY CORD ROJ OEM

Buy Now
POWER SUPPLY CORD, 9'10
Fort Worth, TX, USA
POWER SUPPLY CORD, 9'10", 14AWG 3 CONDUCTOR, PLASTIC INSULATION
70116030
POWER SUPPLY CORD, 9'10", 14AWG 3 CONDUCTOR, PLASTIC INSULATION 70116030
POWER SUPPLY CORD, 9'10", 14AWG 3 CONDUCTOR, PLASTIC INSULATION

POWER SUPPLY CORD, 9'10", 14AWG 3 CONDUCTOR, PLASTIC INSULATION

Supplier's Site
Power Cord, Nema5-15P, 3M, 15A, Black; Connector Type A Volex - 93K2591 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 3M, 15A, Black; Connector Type A Volex
93K2591
Power Cord, Nema5-15P, 3M, 15A, Black; Connector Type A Volex 93K2591
POWER CORD, NEMA5-15P, 3M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 3M, 15A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 17517 10 B1 70116030 93K2591
Product Name UL POWER SUPPLY CORD ROJ OEM POWER SUPPLY CORD, 9'10", 14AWG 3 CONDUCTOR, PLASTIC INSULATION Power Cord, Nema5-15P, 3M, 15A, Black; Connector Type A Volex
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details