Volex Group, plc Power Cord, Nema5-15P, 79In, 13A, Black; Connector Type A Volex 17514 10 B1

Description
POWER CORD, NEMA5-15P, 79IN, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 79IN, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 79In, 13A, Black; Connector Type A Volex - 96K5640 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 79In, 13A, Black; Connector Type A Volex
96K5640
Power Cord, Nema5-15P, 79In, 13A, Black; Connector Type A Volex 96K5640
POWER CORD, NEMA5-15P, 79IN, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 79IN, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 96K5640
Product Name Power Cord, Nema5-15P, 79In, 13A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 364002-D06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details