Volex Group, plc Power Cord, Nema5-15P/iec, 10Ft, Gray; Connector Type A Volex 17512A

Description
POWER CORD, NEMA5-15P/IEC, 10FT, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 10FT, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 10Ft, Gray; Connector Type A Volex - 93K2589 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 10Ft, Gray; Connector Type A Volex
93K2589
Power Cord, Nema5-15P/iec, 10Ft, Gray; Connector Type A Volex 93K2589
POWER CORD, NEMA5-15P/IEC, 10FT, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Colour:Gray RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 10FT, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2589
Product Name Power Cord, Nema5-15P/iec, 10Ft, Gray; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-1-MF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Encoder cable - NEBM-M12G8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details