Volex Group, plc 17512 10 B1 17512 10 B1

Description
17512 10 B1
Request a Quote Datasheet
Description
17512 10 B1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17512 10 B1 - 17512 10 B1 - Heilind Electronics, Inc.
Wilmington, MA, United States
17512 10 B1
17512 10 B1
17512 10 B1 17512 10 B1
17512 10 B1

17512 10 B1

Buy Now
POWER SUPPLY CORDS, 6'7
Fort Worth, TX, USA
POWER SUPPLY CORDS, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION
70116025
POWER SUPPLY CORDS, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION 70116025
POWER SUPPLY CORDS, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION

POWER SUPPLY CORDS, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION

Supplier's Site
Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex - 93K2588 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex
93K2588
Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex 93K2588
POWER CORD, NEMA5-15P, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 79IN, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 17512 10 B1 70116025 93K2588
Product Name 17512 10 B1 POWER SUPPLY CORDS, 6'7", 18AWG 3 CONDUCTOR, PLASTIC INSULATION Power Cord, Nema5-15P, 79In, 10A, Black; Connector Type A Volex
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details