Volex Group, plc Power Cord; 15 A; Plug; SJT; 10 ft.; 9.65 in.; 1875 W; 125 V; Gray; degC 17510A 8 B1

Description
Rating Voltage 125 V, Rating Current 15 A, Rating Power 1875 W, Power Cord The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT† Plug Color: Clear unless specified otherwise.
Description
Rating Voltage 125 V, Rating Current 15 A, Rating Power 1875 W, Power Cord The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT† Plug Color: Clear unless specified otherwise.

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 15 A; Plug; SJT; 10 ft.; 9.65 in.; 1875 W; 125 V; Gray; degC - 70116075 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 15 A; Plug; SJT; 10 ft.; 9.65 in.; 1875 W; 125 V; Gray; degC
70116075
Power Cord; 15 A; Plug; SJT; 10 ft.; 9.65 in.; 1875 W; 125 V; Gray; degC 70116075
Rating Voltage 125 V, Rating Current 15 A, Rating Power 1875 W, Power Cord The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT† Plug Color: Clear unless specified otherwise.

Rating Voltage 125 V, Rating Current 15 A, Rating Power 1875 W, Power Cord
The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT‡ Plug Color: Clear unless specified otherwise.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116075
Product Name Power Cord; 15 A; Plug; SJT; 10 ft.; 9.65 in.; 1875 W; 125 V; Gray; degC
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type HF plug connector
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details