Volex Group, plc Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex 17509

Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex - 93K2587 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex
93K2587
Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex 93K2587
POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 9.8FT, 13A BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2587
Product Name Power Cord Nema5-15P/iec, 9.8Ft, 13A Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details