Volex Group, plc Power Cord; 13 A; Cord; SJT; 3 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black 17509 10 B1

Description
3 Conductor Plastic Detachable Unshielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13
Description
3 Conductor Plastic Detachable Unshielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 13 A; Cord; SJT; 3 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black - 70116009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 13 A; Cord; SJT; 3 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black
70116009
Power Cord; 13 A; Cord; SJT; 3 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black 70116009
3 Conductor Plastic Detachable Unshielded Power Cord Number of conductors is 3 Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13

3 Conductor Plastic Detachable Unshielded Power Cord

  • Number of conductors is 3
    Features
  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116009
Product Name Power Cord; 13 A; Cord; SJT; 3 m; 0.34 in. (Nom.) Outer; 1625 W; 125 V; Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details