Volex Group, plc Power Cord; 10 A; 910; 2 M; 0.315 in. (Nominal Outer); 1250 W; 125 V; Black 17506 10 B1

Description
Power Cord, 10 A Rated Current, 1250 W Power Rating, 125 V Rated Voltage, Black Color Jacket UL Listed, CSA Certified Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13
Description
Power Cord, 10 A Rated Current, 1250 W Power Rating, 125 V Rated Voltage, Black Color Jacket UL Listed, CSA Certified Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 10 A; 910; 2 M; 0.315 in. (Nominal Outer); 1250 W; 125 V; Black - 70116006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; 910; 2 M; 0.315 in. (Nominal Outer); 1250 W; 125 V; Black
70116006
Power Cord; 10 A; 910; 2 M; 0.315 in. (Nominal Outer); 1250 W; 125 V; Black 70116006
Power Cord, 10 A Rated Current, 1250 W Power Rating, 125 V Rated Voltage, Black Color Jacket UL Listed, CSA Certified Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13

Power Cord, 10 A Rated Current, 1250 W Power Rating, 125 V Rated Voltage, Black Color Jacket

  • UL Listed, CSA Certified
    Features
  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Right Angle Grounding Connector PH-390 IEC 320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116006
Product Name Power Cord; 10 A; 910; 2 M; 0.315 in. (Nominal Outer); 1250 W; 125 V; Black
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details