Volex Group, plc Power Cord Nema5-15P/iec, 3M, 13A, Black; Connector Type A Volex 17503 10 B1

Description
POWER CORD NEMA5-15P/IEC, 3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 3M, 13A, Black; Connector Type A Volex - 93K2582 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 3M, 13A, Black; Connector Type A Volex
93K2582
Power Cord Nema5-15P/iec, 3M, 13A, Black; Connector Type A Volex 93K2582
POWER CORD NEMA5-15P/IEC, 3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 3M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet
Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.29 in.; 1250 W; 125 V; Black; degC - 70115994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.29 in.; 1250 W; 125 V; Black; degC
70115994
Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.29 in.; 1250 W; 125 V; Black; degC 70115994
Detachable Power Cord Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Detachable Power Cord

  • Black jacket color
    Features
  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 93K2582 70115994
Product Name Power Cord Nema5-15P/iec, 3M, 13A, Black; Connector Type A Volex Power Cord; 10 A; SJT; 9 ft. 10 in.; 0.29 in.; 1250 W; 125 V; Black; degC
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details