Volex Group, plc UL DETACHABLE POWER SUPPLY CORD 17500 10 B1

Description
UL DETACHABLE POWER SUPPLY CORD
Request a Quote
Description
UL DETACHABLE POWER SUPPLY CORD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UL DETACHABLE POWER SUPPLY CORD - 17500 10 B1 - Heilind Electronics, Inc.
Wilmington, MA, United States
UL DETACHABLE POWER SUPPLY CORD
17500 10 B1
UL DETACHABLE POWER SUPPLY CORD 17500 10 B1
UL DETACHABLE POWER SUPPLY CORD

UL DETACHABLE POWER SUPPLY CORD

Buy Now
Power Cord, Detachable; 10 A; Plug; SJT; 2 m; 0.315 in. (Nom.); 1250 W; 125 V - 70115990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord, Detachable; 10 A; Plug; SJT; 2 m; 0.315 in. (Nom.); 1250 W; 125 V
70115990
Power Cord, Detachable; 10 A; Plug; SJT; 2 m; 0.315 in. (Nom.); 1250 W; 125 V 70115990
Detachable Power Supply Cords Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Detachable Power Supply Cords
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 17500 10 B1 70115990
Product Name UL DETACHABLE POWER SUPPLY CORD Power Cord, Detachable; 10 A; Plug; SJT; 2 m; 0.315 in. (Nom.); 1250 W; 125 V
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-20M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-185-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-M16G8-E-10-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details