Volex Group, plc Power Cord Nema5-15P/5-15R, 15Ft 13A Black; Connector Type A Volex 17463

Description
POWER CORD NEMA5-15P/5-15R, 15FT 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/5-15R, 15FT 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/5-15R, 15Ft 13A Black; Connector Type A Volex - 03M5783 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/5-15R, 15Ft 13A Black; Connector Type A Volex
03M5783
Power Cord Nema5-15P/5-15R, 15Ft 13A Black; Connector Type A Volex 03M5783
POWER CORD NEMA5-15P/5-15R, 15FT 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD NEMA5-15P/5-15R, 15FT 13A BLACK; Connector Type A:NEMA 5-15P / 5-15R; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03M5783
Product Name Power Cord Nema5-15P/5-15R, 15Ft 13A Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details