Volex Group, plc Cord, Power; 13 A; 8 ft.; 1625 W; 125 V; Black; 60 degC 17462 10 S2

Description
SJ Cord Type, Power Cords Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15R Molded PVC Grounding Connector PH-108 Add-A-Line Outlet in NEMA 5-15P Plug PH-745 North American Color Coding Restricted-Use Power Supply Cord
Description
SJ Cord Type, Power Cords Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15R Molded PVC Grounding Connector PH-108 Add-A-Line Outlet in NEMA 5-15P Plug PH-745 North American Color Coding Restricted-Use Power Supply Cord

Suppliers

Company
Product
Description
Supplier Links
Cord, Power; 13 A; 8 ft.; 1625 W; 125 V; Black; 60 degC - 70116011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power; 13 A; 8 ft.; 1625 W; 125 V; Black; 60 degC
70116011
Cord, Power; 13 A; 8 ft.; 1625 W; 125 V; Black; 60 degC 70116011
SJ Cord Type, Power Cords Black jacket color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features NEMA 5-15R Molded PVC Grounding Connector PH-108 Add-A-Line Outlet in NEMA 5-15P Plug PH-745 North American Color Coding Restricted-Use Power Supply Cord

SJ Cord Type, Power Cords

  • Black jacket color
    Features
  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • NEMA 5-15R Molded PVC Grounding Connector PH-108
  • Add-A-Line Outlet in NEMA 5-15P Plug PH-745
  • North American Color Coding
  • Restricted-Use Power Supply Cord
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116011
Product Name Cord, Power; 13 A; 8 ft.; 1625 W; 125 V; Black; 60 degC
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMPPE-B-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers