Volex Group, plc PWR CRD SJ 16/3 125V 13A 15FT 17425 10 S2

Description
PWR CRD SJ 16/3 125V 13A 15FT
Request a Quote
Description
PWR CRD SJ 16/3 125V 13A 15FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PWR CRD SJ 16/3 125V 13A 15FT - 17425 10 S2 - Heilind Electronics, Inc.
Wilmington, MA, United States
PWR CRD SJ 16/3 125V 13A 15FT
17425 10 S2
PWR CRD SJ 16/3 125V 13A 15FT 17425 10 S2
PWR CRD SJ 16/3 125V 13A 15FT

PWR CRD SJ 16/3 125V 13A 15FT

Buy Now
Power Cord; 13 A; SJ; 15 ft.; 0.34 in. (Outer); 1625 W; 125 V; Black; 60 degC - 70116056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 13 A; SJ; 15 ft.; 0.34 in. (Outer); 1625 W; 125 V; Black; 60 degC
70116056
Power Cord; 13 A; SJ; 15 ft.; 0.34 in. (Outer); 1625 W; 125 V; Black; 60 degC 70116056
13 A, 125 V, Power Supply Cord Black color UL Recognized and CSA Certified 16 AWG wire size power supply cord.

13 A, 125 V, Power Supply Cord

  • Black color
  • UL Recognized and CSA Certified
    16 AWG wire size power supply cord.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 17425 10 S2 70116056
Product Name PWR CRD SJ 16/3 125V 13A 15FT Power Cord; 13 A; SJ; 15 ft.; 0.34 in. (Outer); 1625 W; 125 V; Black; 60 degC
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-A1A2-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details