Volex Group, plc Power Cord, Nema5-15P, 12Ft, 10A, Black; Connector Type A Volex 17412

Description
POWER CORD, NEMA5-15P, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 12Ft, 10A, Black; Connector Type A Volex - 96K5632 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 12Ft, 10A, Black; Connector Type A Volex
96K5632
Power Cord, Nema5-15P, 12Ft, 10A, Black; Connector Type A Volex 96K5632
POWER CORD, NEMA5-15P, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K5632
Product Name Power Cord, Nema5-15P, 12Ft, 10A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details