Volex Group, plc Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex 17408

Description
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Description
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Cord, Nema5-15P, 8Ft, 10A, Black is designed for use in North America and features a NEMA 5-15P connector type. It has a length of 8 feet (2.44 meters) and is rated for a maximum current of 10A at 125V, with a power rating of 1250 Watts. The cord is constructed with 18 AWG stranding and has a nominal outer diameter of 0.315 inches (8 mm). The jacket color is black, and the cord is unshielded. It is compliant with RoHS regulations. The product also carries a Proposition 65 warning for California residents due to the presence of chemicals known to cause cancer and reproductive harm.

Datasheet Summary
Powered by GS/AI

The Power Cord, Nema5-15P, 8Ft, 10A, Black is designed for use in North America and features a NEMA 5-15P connector type. It has a length of 8 feet (2.44 meters) and is rated for a maximum current of 10A at 125V, with a power rating of 1250 Watts. The cord is constructed with 18 AWG stranding and has a nominal outer diameter of 0.315 inches (8 mm). The jacket color is black, and the cord is unshielded. It is compliant with RoHS regulations. The product also carries a Proposition 65 warning for California residents due to the presence of chemicals known to cause cancer and reproductive harm.

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex - 36F857 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex
36F857
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex 36F857
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36F857
Product Name Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details