Volex Group, plc Power Cord, Nema5-15P, 6Ft, 10A, Gray; Connector Type A Volex 17405 8 B1

Description
POWER CORD, NEMA5-15P, 6FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 6FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 6Ft, 10A, Gray; Connector Type A Volex - 99K5544 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 6Ft, 10A, Gray; Connector Type A Volex
99K5544
Power Cord, Nema5-15P, 6Ft, 10A, Gray; Connector Type A Volex 99K5544
POWER CORD, NEMA5-15P, 6FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 6FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet
Power Cord; 10 A; SJT; 6 ft.; 0.315 in.(Outer); 1250 W; 125 V; Gray; 60 degC - 70116044 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; SJT; 6 ft.; 0.315 in.(Outer); 1250 W; 125 V; Gray; 60 degC
70116044
Power Cord; 10 A; SJT; 6 ft.; 0.315 in.(Outer); 1250 W; 125 V; Gray; 60 degC 70116044
10 A, 125 V, Power Supply Cord Gray color UL Recognized and CSA Certified NEMA 5-15P Molded PVC Grounding Plug PH-290B, PH-185, or PH-173 North American Color Coding

10 A, 125 V, Power Supply Cord

  • Gray color
  • UL Recognized and CSA Certified
  • NEMA 5-15P Molded PVC Grounding Plug PH-290B, PH-185, or PH-173
  • North American Color Coding
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 99K5544 70116044
Product Name Power Cord, Nema5-15P, 6Ft, 10A, Gray; Connector Type A Volex Power Cord; 10 A; SJT; 6 ft.; 0.315 in.(Outer); 1250 W; 125 V; Gray; 60 degC
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details