POWER CORD USA PLUG/NEMA5-15P 7.5FT GRAY; Connector Type A:-; Connector Type B:-; Cable Length - Metric:-; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:-; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 93K2564 |
| Product Name | Power Cord Usa Plug/nema5-15P 7.5Ft Gray; Connector Type A Volex |
| Approvals | RoHS |