The Power Cord, Nema5-15P/IEC, 6Ft, Black, part number 93K2560, features a NEMA 5-15P connector on one end and an IEC 60320 C13 connector on the other. It is designed for use in North America and has a current rating of 10A and a voltage rating of 125VAC. The cord is constructed with 18 AWG stranding and has a nominal outer diameter of 0.315 inches (8 mm). The jacket color is black, and it is rated for a maximum temperature of 60°C. This product is RoHS compliant and is packaged with 50 units per carton. Additionally, it carries a Proposition 65 warning for California residents due to the presence of chemicals known to cause cancer and reproductive harm.
POWER CORD, NEMA5-15P/IEC, 6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 93K2560 |
| Product Name | Power Cord, Nema5-15P/iec, 6Ft, Black; Connector Type A Volex |
| Application | Power Cable |