Volex Group, plc Y-Cord; 10 A; 6 Ft.:2 Ft. Legs; 1250 W;125 V; Black; 60 degC 17272A 10 B1

Description
Y-Cord, Black Jacket Color The Volex Y-Cord twin end cord sets allow for the powering of two pieces of equipment with one cord, reducing the number of power cords required. These cords connect to power supply connectors such as most PCs have. Conductors: Stranded bare wire. Insulation: Color coded plastic. Color Code: North American. Jacket: Black plastic. Length of Individual Leg: 2 ft. 10 A current rating.
Description
Y-Cord, Black Jacket Color The Volex Y-Cord twin end cord sets allow for the powering of two pieces of equipment with one cord, reducing the number of power cords required. These cords connect to power supply connectors such as most PCs have. Conductors: Stranded bare wire. Insulation: Color coded plastic. Color Code: North American. Jacket: Black plastic. Length of Individual Leg: 2 ft. 10 A current rating.

Suppliers

Company
Product
Description
Supplier Links
Y-Cord; 10 A; 6 Ft.:2 Ft. Legs; 1250 W;125 V; Black; 60 degC - 70116067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Y-Cord; 10 A; 6 Ft.:2 Ft. Legs; 1250 W;125 V; Black; 60 degC
70116067
Y-Cord; 10 A; 6 Ft.:2 Ft. Legs; 1250 W;125 V; Black; 60 degC 70116067
Y-Cord, Black Jacket Color The Volex Y-Cord twin end cord sets allow for the powering of two pieces of equipment with one cord, reducing the number of power cords required. These cords connect to power supply connectors such as most PCs have. Conductors: Stranded bare wire. Insulation: Color coded plastic. Color Code: North American. Jacket: Black plastic. Length of Individual Leg: 2 ft. 10 A current rating.

Y-Cord, Black Jacket Color
The Volex Y-Cord twin end cord sets allow for the powering of two pieces of equipment with one cord, reducing the number of power cords required. These cords connect to power supply connectors such as most PCs have. Conductors: Stranded bare wire. Insulation: Color coded plastic. Color Code: North American. Jacket: Black plastic. Length of Individual Leg: 2 ft.
10 A current rating.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116067
Product Name Y-Cord; 10 A; 6 Ft.:2 Ft. Legs; 1250 W;125 V; Black; 60 degC
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Panel Mount - G125-MC10605M2-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details