Volex Group, plc Power Cord, Iec320-C13, 7.5Ft, 10A Black; Connector Type A Volex 17254

Description
POWER CORD, IEC320-C13, 7.5FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC320-C13, 7.5FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec320-C13, 7.5Ft, 10A Black; Connector Type A Volex - 93K2555 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec320-C13, 7.5Ft, 10A Black; Connector Type A Volex
93K2555
Power Cord, Iec320-C13, 7.5Ft, 10A Black; Connector Type A Volex 93K2555
POWER CORD, IEC320-C13, 7.5FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes

POWER CORD, IEC320-C13, 7.5FT, 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:2.3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:7.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K2555
Product Name Power Cord, Iec320-C13, 7.5Ft, 10A Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers