Volex Group, plc Connector, Power Inlet C14, Receptacle, 15A; Product Range Volex 17252A 0 B1

Description
CONNECTOR, POWER INLET C14, RECEPTACLE, 15A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC; No. of Outlets:1OutletsRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER INLET C14, RECEPTACLE, 15A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC; No. of Outlets:1OutletsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Inlet C14, Receptacle, 15A; Product Range Volex - 45P4893 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Inlet C14, Receptacle, 15A; Product Range Volex
45P4893
Connector, Power Inlet C14, Receptacle, 15A; Product Range Volex 45P4893
CONNECTOR, POWER INLET C14, RECEPTACLE, 15A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC; No. of Outlets:1OutletsRoHS Compliant: Yes

CONNECTOR, POWER INLET C14, RECEPTACLE, 15A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Connector Type:IEC; No. of Outlets:1OutletsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P4893
Product Name Connector, Power Inlet C14, Receptacle, 15A; Product Range Volex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details