Volex Group, plc POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT 17250 10 B1

Description
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT
Request a Quote
Description
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT - 17250 10 B1 - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT
17250 10 B1
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT 17250 10 B1
POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT

POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT

Buy Now
Power Cord; 10 A;5-15P/C13; 18/3 SVT; Unshielded; 7ft 6in. - 70115988 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A;5-15P/C13; 18/3 SVT; Unshielded; 7ft 6in.
70115988
Power Cord; 10 A;5-15P/C13; 18/3 SVT; Unshielded; 7ft 6in. 70115988
Power Cord, 7 ’ 6 in. Length, Black or Beige Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Power Cord, 7 ’ 6 in. Length, Black or Beige Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 17250 10 B1 70115988
Product Name POWER CORD, IEC 7.5 FT BLK NEMA5-15P,10A,18/3 SVT Power Cord; 10 A;5-15P/C13; 18/3 SVT; Unshielded; 7ft 6in.
Cable Length 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Electric, Hybrid & Fuel Cell Cable Assemblies - 2408729-1 - TE Connectivity
Specs
Product Type Type 2 Inlet Charger
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Stability Cables - SP-1-MF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBU-M12G5-E-5-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers