POWER CORD, NEMA1-15P, 2.74M, WHITE; Connector Type A:NEMA 1-15P; Connector Type B:Free End; Cable Length - Metric:2.74m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:White; Product Range:-; Cable Length - Imperial:9ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 93K2548 |
| Product Name | Power Cord, Nema1-15P, 2.74M, White; Connector Type A Volex |
| Approvals | RoHS |
PVC, black