Volex Group, plc Power Cord, Nema5-15P/iec, 2Ft, 10A, Black; Connector Type A Volex 17042A

Description
POWER CORD, NEMA5-15P/IEC, 2FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P/IEC, 2FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec, 2Ft, 10A, Black; Connector Type A Volex - 52F5990 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec, 2Ft, 10A, Black; Connector Type A Volex
52F5990
Power Cord, Nema5-15P/iec, 2Ft, 10A, Black; Connector Type A Volex 52F5990
POWER CORD, NEMA5-15P/IEC, 2FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC, 2FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F5990
Product Name Power Cord, Nema5-15P/iec, 2Ft, 10A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to X100W Mini-Hook, Test Cable - 2620 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details