Volex Group, plc Cord, Power 10 A 0.6 m Black Plug 3 1 mm 17032A 10 B1

Description
Power Cord, 10 A, 0.6 m Power cord with 10 A current rating.
Description
Power Cord, 10 A, 0.6 m Power cord with 10 A current rating.

Suppliers

Company
Product
Description
Supplier Links
Cord, Power 10 A 0.6 m Black Plug 3 1 mm - 70116089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power 10 A 0.6 m Black Plug 3 1 mm
70116089
Cord, Power 10 A 0.6 m Black Plug 3 1 mm 70116089
Power Cord, 10 A, 0.6 m Power cord with 10 A current rating.

Power Cord, 10 A, 0.6 m
Power cord with 10 A current rating.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116089
Product Name Cord, Power 10 A 0.6 m Black Plug 3 1 mm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details