Volex Group, plc Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W 17001A 10 B1

Description
Power Cord, 3 ’ Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13
Description
Power Cord, 3 ’ Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Suppliers

Company
Product
Description
Supplier Links
Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W - 70116085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W
70116085
Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W 70116085
Power Cord, 3 ’ Length, Black Jacket Color Features Rated 60°C; 125 V UL Listed, CSA Certified European Color Coded Features Molded PVC Grounding Connector PH-386, IEC 320-C-13

Power Cord, 3 ’ Length, Black Jacket Color
Features

  • Rated 60°C; 125 V
  • UL Listed, CSA Certified
  • European Color Coded
    Features
  • Molded PVC Grounding Connector PH-386, IEC 320-C-13
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70116085
Product Name Power Cord; 13 A; 386E; SJT Beldfoil Shielded; 3; 0.34 in. (Outside); 1625 W
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details