Volex Group, plc Power Cord, Uk Plug Iec C13, 1.8M; Cable Length Metric Volex 152522/4

Description
POWER CORD, UK PLUG - IEC C13, 1.8M; Cable Length - Metric:1.8m; Jacket Colour:Black; Cable Length - Imperial:5.9ft; SVHC:No SVHC (17-Dec-2015); Connector Type A:Mains Plug, UK; Connector Type B:IEC 60320 C13 RoHS Compliant: Yes
Description
POWER CORD, UK PLUG - IEC C13, 1.8M; Cable Length - Metric:1.8m; Jacket Colour:Black; Cable Length - Imperial:5.9ft; SVHC:No SVHC (17-Dec-2015); Connector Type A:Mains Plug, UK; Connector Type B:IEC 60320 C13 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug Iec C13, 1.8M; Cable Length Metric Volex - 30AK0193 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug Iec C13, 1.8M; Cable Length Metric Volex
30AK0193
Power Cord, Uk Plug Iec C13, 1.8M; Cable Length Metric Volex 30AK0193
POWER CORD, UK PLUG - IEC C13, 1.8M; Cable Length - Metric:1.8m; Jacket Colour:Black; Cable Length - Imperial:5.9ft; SVHC:No SVHC (17-Dec-2015); Connector Type A:Mains Plug, UK; Connector Type B:IEC 60320 C13 RoHS Compliant: Yes

POWER CORD, UK PLUG - IEC C13, 1.8M; Cable Length - Metric:1.8m; Jacket Colour:Black; Cable Length - Imperial:5.9ft; SVHC:No SVHC (17-Dec-2015); Connector Type A:Mains Plug, UK; Connector Type B:IEC 60320 C13 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AK0193
Product Name Power Cord, Uk Plug Iec C13, 1.8M; Cable Length Metric Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details