Volex Group, plc Power Cord, Euro Plug Iec C13, 1.8M; Connector To Connector Volex 152522/3

Description
POWER CORD, EURO PLUG - IEC C13, 1.8M; Connector to Connector:Mains Plug, Euro to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:V-Novus Series; Cable Length -RoHS Compliant: Yes
Datasheet
Description
POWER CORD, EURO PLUG - IEC C13, 1.8M; Connector to Connector:Mains Plug, Euro to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:V-Novus Series; Cable Length -RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Euro Plug Iec C13, 1.8M; Connector To Connector Volex - 54Y9902 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Euro Plug Iec C13, 1.8M; Connector To Connector Volex
54Y9902
Power Cord, Euro Plug Iec C13, 1.8M; Connector To Connector Volex 54Y9902
POWER CORD, EURO PLUG - IEC C13, 1.8M; Connector to Connector:Mains Plug, Euro to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:V-Novus Series; Cable Length -RoHS Compliant: Yes

POWER CORD, EURO PLUG - IEC C13, 1.8M; Connector to Connector:Mains Plug, Euro to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:V-Novus Series; Cable Length -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y9902
Product Name Power Cord, Euro Plug Iec C13, 1.8M; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details