Volex Group, plc Power Cord, Iec C13-C14, 5M, 250Vac; Connector To Connector Volex 152129

Description
POWER CORD, IEC C13-C14, 5M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.404ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-C14, 5M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.404ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-C14, 5M, 250Vac; Connector To Connector Volex - 42Y1309 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-C14, 5M, 250Vac; Connector To Connector Volex
42Y1309
Power Cord, Iec C13-C14, 5M, 250Vac; Connector To Connector Volex 42Y1309
POWER CORD, IEC C13-C14, 5M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.404ft; RoHS Compliant: Yes

POWER CORD, IEC C13-C14, 5M, 250VAC; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16.404ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42Y1309
Product Name Power Cord, Iec C13-C14, 5M, 250Vac; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details