Voith Turbo Inc. Hycon Shaft Hub Connection 190 S

Description
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.
Description
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Suppliers

Company
Product
Description
Supplier Links
Hycon Shaft Hub Connection - 190 S - Voith Turbo Inc.
York, PA, USA
Hycon Shaft Hub Connection
190 S
Hycon Shaft Hub Connection 190 S
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions.

They are employed in rolling mills, rail vehicles, construction machinery, ship's propulsion, engine and joint test stands as well as special transmissions.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Shaft-Hub Locking Devices
Product Number 190 S
Product Name Hycon Shaft Hub Connection
Application External
Unlock Full Specs
to access all available technical data

Similar Products

Door locking devices - AV 18 - AV18LKX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
QD Bushing -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
View Details
Locking Bushing, max. Torque: 983in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-625131807 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6250 inch (15.87 mm)
Maximum Torque 81.92 Ft-lbs (111 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details