Vlier Hygienic Leveling Mounts Vulcanized Boltdown Leveler VLHM168F

Description
Vlier vulcanized boltdown leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad. They have similar features as our Vulcanized Leveler but have a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications. The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our vulcanized boltdown leveler system is 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized FDA NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem or stud Stainless steel thread-covering sleeve No exposed threads Boltdown feature
Request a Quote
Description
Vlier vulcanized boltdown leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad. They have similar features as our Vulcanized Leveler but have a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications. The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our vulcanized boltdown leveler system is 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized FDA NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem or stud Stainless steel thread-covering sleeve No exposed threads Boltdown feature
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hygienic Leveling Mounts Vulcanized Boltdown Leveler - VLHM168F - Vlier
Hopkinton, MA, USA
Hygienic Leveling Mounts Vulcanized Boltdown Leveler
VLHM168F
Hygienic Leveling Mounts Vulcanized Boltdown Leveler VLHM168F
Vlier vulcanized boltdown leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad. They have similar features as our Vulcanized Leveler but have a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications. The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our vulcanized boltdown leveler system is 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized FDA NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem or stud Stainless steel thread-covering sleeve No exposed threads Boltdown feature

Vlier vulcanized boltdown leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad.

They have similar features as our Vulcanized Leveler but have a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications.

The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our vulcanized boltdown leveler system is 3-A Sanitary Standard approved.


Typical Uses

  • Pharmaceutical industry
  • Meat & poultry processing & packaging
  • Dairy processing & packaging
  • Medical equipment
  • Cosmetic industry
  • Food & beverage industries

Special Features

  • Vulcanized FDA NBR 85 shore rubber pad
  • 3-A Sanitary Standard approved
  • External top gasket, internal bottom gasket for the hygienic sealing system
  • Fairly articulated half-threadless hygienic stem or stud
  • Stainless steel thread-covering sleeve
  • No exposed threads
  • Boltdown feature
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number VLHM168F
Product Name Hygienic Leveling Mounts Vulcanized Boltdown Leveler
Features Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style w/ Elastomer Pad - Stainless Steel - HVESSP300B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Original Series Stud Style Extended Length - Stainless Steel - SSP313S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-40N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Steel - NPM16S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details