Vlier Hygienic Leveling Mounts Solid Boltodwn Vulcanized Leveler VLH369F

Description
Vlier solid boltdown vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel. They feature a hygienic solid foot with a vulcanized FDA NBR 85 rubber pad with a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications. The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our solid boltdown vulcanized leveler parts are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Stainless steel thread-covering sleeve No exposed threads Fairly articulated half-threadless hygienic stem stud Boltdown feature
Request a Quote
Description
Vlier solid boltdown vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel. They feature a hygienic solid foot with a vulcanized FDA NBR 85 rubber pad with a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications. The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our solid boltdown vulcanized leveler parts are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Stainless steel thread-covering sleeve No exposed threads Fairly articulated half-threadless hygienic stem stud Boltdown feature
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hygienic Leveling Mounts Solid Boltodwn Vulcanized Leveler - VLH369F - Vlier
Hopkinton, MA, USA
Hygienic Leveling Mounts Solid Boltodwn Vulcanized Leveler
VLH369F
Hygienic Leveling Mounts Solid Boltodwn Vulcanized Leveler VLH369F
Vlier solid boltdown vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel. They feature a hygienic solid foot with a vulcanized FDA NBR 85 rubber pad with a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications. The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our solid boltdown vulcanized leveler parts are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Stainless steel thread-covering sleeve No exposed threads Fairly articulated half-threadless hygienic stem stud Boltdown feature

Vlier solid boltdown vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel.

They feature a hygienic solid foot with a vulcanized FDA NBR 85 rubber pad with a boltdown feature. This allows to firmly lock your equipment in place to better secure in dynamic environments and applications.

The pad is abrasion resistant and highly elastic—protecting the floor surface beneath the base and providing a positive seal from dirt and other contaminants. The device also features an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion, which completes the hygienic sealing system. Our solid boltdown vulcanized leveler parts are 3-A Sanitary Standard approved.


Typical Uses

  • Pharmaceutical industry
  • Meat & poultry processing & packaging
  • Dairy processing & packaging
  • Medical equipment
  • Cosmetic industry
  • Food & beverage industries

Special Features

  • Vulcanized NBR 85 shore rubber pad
  • 3-A Sanitary Standard approved
  • External top gasket, internal bottom gasket for the hygienic sealing system
  • Stainless steel thread-covering sleeve
  • No exposed threads
  • Fairly articulated half-threadless hygienic stem stud
  • Boltdown feature
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number VLH369F
Product Name Hygienic Leveling Mounts Solid Boltodwn Vulcanized Leveler
Features Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

VGA Industrial Glides - VGA24M625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
High Value Series Stud Style - Stainless Steel - HVSSP312S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Original Series Socket Style - Steel - P308B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
High Value Series Stud Style - Stainless Steel - HVSSP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details